Hammond Electronics, Inc. Enclosure, 1401 Series, Instrument, 229 Mm, 356 Mm, 203 Mm, Steel, Grey Rohs Compliant Hammond 1401N

Description
Enclosure, 1401 Series, Instrument, 229 mm, 356 mm, 203 mm, Steel, Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1401 Series, Instrument, 229 mm, 356 mm, 203 mm, Steel, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1401 Series, Instrument, 229 Mm, 356 Mm, 203 Mm, Steel, Grey Rohs Compliant Hammond - 41T0929 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1401 Series, Instrument, 229 Mm, 356 Mm, 203 Mm, Steel, Grey Rohs Compliant Hammond
41T0929
Enclosure, 1401 Series, Instrument, 229 Mm, 356 Mm, 203 Mm, Steel, Grey Rohs Compliant Hammond 41T0929
Enclosure, 1401 Series, Instrument, 229 mm, 356 mm, 203 mm, Steel, Grey RoHS Compliant: Yes

Enclosure, 1401 Series, Instrument, 229 mm, 356 mm, 203 mm, Steel, Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond - 94F178 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond
94F178
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond 94F178
ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:356mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:356mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T0929 94F178
Product Name Enclosure, 1401 Series, Instrument, 229 Mm, 356 Mm, 203 Mm, Steel, Grey Rohs Compliant Hammond Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 14.02 inch (356 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details