Hammond Electronics, Inc. Transformer, Audio, 1 Hammond 109H

Description
TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:2W; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniatu re Potted - Line Matching RoHS Compliant: Yes
Description
TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:2W; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniatu re Potted - Line Matching RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 24B5894 is a 2W audio transformer designed for applications such as audio input, line matching, isolation, or output transformation. It features a nominal impedance of 600 ohms for both primary and secondary windings, with a maximum frequency response of 50 kHz. The transformer is epoxy potted in a compact black molded case, suitable for PC board mounting with a minimum pin length of 0.187 inches. It can withstand soldering temperatures of up to 260 degrees Celsius for 10 seconds and operates at a maximum ambient temperature of 85 degrees Celsius. The transformer is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The 24B5894 is a 2W audio transformer designed for applications such as audio input, line matching, isolation, or output transformation. It features a nominal impedance of 600 ohms for both primary and secondary windings, with a maximum frequency response of 50 kHz. The transformer is epoxy potted in a compact black molded case, suitable for PC board mounting with a minimum pin length of 0.187 inches. It can withstand soldering temperatures of up to 260 degrees Celsius for 10 seconds and operates at a maximum ambient temperature of 85 degrees Celsius. The transformer is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Audio, 1 Hammond - 24B5894 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Audio, 1 Hammond
24B5894
Transformer, Audio, 1 Hammond 24B5894
TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:2W; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniatu re Potted - Line Matching RoHS Compliant: Yes

TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:2W; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniature Potted - Line Matching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B5894
Product Name Transformer, Audio, 1 Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNA-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 109L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
Power Transformers - A108159-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details