Hammond Electronics, Inc. Transformer, Audio, 1 Hammond 107H

Description
TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniatu re Potted - Line Matching RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniatu re Potted - Line Matching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Audio, 1 Hammond - 96F5497 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Audio, 1 Hammond
96F5497
Transformer, Audio, 1 Hammond 96F5497
TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniatu re Potted - Line Matching RoHS Compliant: Yes

TRANSFORMER, AUDIO, 1:1, 600/600; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:150mW; Frequency Max:50kHz; Isolation Voltage:100V; Transformer Applications:Miniature Potted - Line Matching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5497
Product Name Transformer, Audio, 1 Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-BJ500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 500 VA
View Details
Transformers - Power Transformers - 1182R117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details