Hammond Electronics, Inc. Bracket Mount Choke, 2.5Mh, 50A; Dc Current Rating Hammond 1.95E+52

Description
BRACKET MOUNT CHOKE, 2.5MH, 50A; DC Current Rating:50A; Inductance:2.5mH; Product Range:195-196 Series; Impedance:0.008ohm; Product Length:133.35mm; Product Width:152.4mm; Product Height:113.54mm; Qualification:- RoHS Compliant: Yes
Description
BRACKET MOUNT CHOKE, 2.5MH, 50A; DC Current Rating:50A; Inductance:2.5mH; Product Range:195-196 Series; Impedance:0.008ohm; Product Length:133.35mm; Product Width:152.4mm; Product Height:113.54mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bracket Mount Choke, 2.5Mh, 50A; Dc Current Rating Hammond - 50H6592 - Newark, An Avnet Company
Chicago, IL, United States
Bracket Mount Choke, 2.5Mh, 50A; Dc Current Rating Hammond
50H6592
Bracket Mount Choke, 2.5Mh, 50A; Dc Current Rating Hammond 50H6592
BRACKET MOUNT CHOKE, 2.5MH, 50A; DC Current Rating:50A; Inductance:2.5mH; Product Range:195-196 Series; Impedance:0.008ohm; Product Length:133.35mm; Product Width:152.4mm; Product Height:113.54mm; Qualification:- RoHS Compliant: Yes

BRACKET MOUNT CHOKE, 2.5MH, 50A; DC Current Rating:50A; Inductance:2.5mH; Product Range:195-196 Series; Impedance:0.008ohm; Product Length:133.35mm; Product Width:152.4mm; Product Height:113.54mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 50H6592
Product Name Bracket Mount Choke, 2.5Mh, 50A; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660133 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details