INDUCTOR, CHOKE, 2.5mH, SURFACE MOUNT-SMD; DC Current Rating:30A; Inductance:2.5mH; Product Range:195-196 Series; Impedance:-; Product Length:114.3mm; Product Width:133.35mm; Product Height:95.25mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 94B9905 |
| Product Name | Inductor, Choke, 2.5Mh, Surface Mount-Smd; Dc Current Rating Hammond |
| Standards and Certifications | RoHS |