Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 1.62E+18

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:2.5kVRoHS Compliant: Yes
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:2.5kVRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 52F9532, is a low voltage PCB mount transformer designed for applications requiring a compact and efficient power solution. It features a low profile, split bobbin design and is available in various output voltages ranging from 5 to 120VAC RMS, with power ratings from 1.1VA to 36VA. The transformer operates on both 50Hz and 60Hz current and includes dual winding secondaries that are non-concentrically wound, ensuring that all windings must be utilized. This transformer offers high insulation with a hipot rating of 2,500V RMS and is constructed with Class B insulation rated for 130 degrees Celsius. It is designed for easy PCB mounting with industry-standard pin spacing, and no mounting hardware is required for the smaller 1.1VA and 2.4VA models. The product is cULus recognized, indicating compliance with safety standards. This transformer is suitable for engineers looking for a reliable and versatile transformer solution for their projects.

Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 52F9532, is a low voltage PCB mount transformer designed for applications requiring a compact and efficient power solution. It features a low profile, split bobbin design and is available in various output voltages ranging from 5 to 120VAC RMS, with power ratings from 1.1VA to 36VA. The transformer operates on both 50Hz and 60Hz current and includes dual winding secondaries that are non-concentrically wound, ensuring that all windings must be utilized. This transformer offers high insulation with a hipot rating of 2,500V RMS and is constructed with Class B insulation rated for 130 degrees Celsius. It is designed for easy PCB mounting with industry-standard pin spacing, and no mounting hardware is required for the smaller 1.1VA and 2.4VA models. The product is cULus recognized, indicating compliance with safety standards. This transformer is suitable for engineers looking for a reliable and versatile transformer solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 52F9532 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
52F9532
Bobbins Transformer; Pcb Transformer Type Hammond 52F9532
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:2.5kVRoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:2.5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52F9532
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1672325-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Power Transformer - RFXF0006-TR13 - Richardson RFPD
Specs
Category Power
Other Transformer Types / Applications Power Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details