Hammond Electronics, Inc. Transformer, 60/120V, 0.04A/0.02A, 2.4Va; Pcb Transformer Type Hammond 1.62E+122

Description
TRANSFORMER, 60/120V, 0.04A/0.02A, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 60V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:40mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 60/120V, 0.04A/0.02A, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 60V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:40mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 60/120V, 0.04A/0.02A, 2.4Va; Pcb Transformer Type Hammond - 97C6756 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 60/120V, 0.04A/0.02A, 2.4Va; Pcb Transformer Type Hammond
97C6756
Transformer, 60/120V, 0.04A/0.02A, 2.4Va; Pcb Transformer Type Hammond 97C6756
TRANSFORMER, 60/120V, 0.04A/0.02A, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 60V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:40mA RoHS Compliant: Yes

TRANSFORMER, 60/120V, 0.04A/0.02A, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 60V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:40mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 97C6756
Product Name Transformer, 60/120V, 0.04A/0.02A, 2.4Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
PC Mount Split Pack™ Power Transformers - F120-050 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details