Hammond Electronics, Inc. Wall Mount Enclosure; Enclosure Type Hammond 1.418E+15

Description
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:304.8mm; IP Rating:IP54; Body Color:Grey; NEMA Type:12, 13RoHS Compliant: Yes
Datasheet
Description
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:304.8mm; IP Rating:IP54; Body Color:Grey; NEMA Type:12, 13RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure; Enclosure Type Hammond - 50F8442 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure; Enclosure Type Hammond
50F8442
Wall Mount Enclosure; Enclosure Type Hammond 50F8442
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:304.8mm; IP Rating:IP54; Body Color:Grey; NEMA Type:12, 13RoHS Compliant: Yes

WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:304.8mm; IP Rating:IP54; Body Color:Grey; NEMA Type:12, 13RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8442
Product Name Wall Mount Enclosure; Enclosure Type Hammond
Length 24.02 inch (610 mm)
Width 20 inch (508 mm)
Depth 12 inch (305 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers