Hamilton Company PSD/8 Syringe 9882-35

Description
Long-life syringes were developed for extreme conditions that include harsh chemicals as well as abrasive particulate matter. The plunger tip is made from UHMWPE (Ultra High Molecular Weight Poly Ethylene) which is harder than PTFE to better resist scratching. In addition, the plunger rod is made from 316 stainless steel which offers exceptions chemical resistance. The standard syringes listed below are designed to fit Hamilton 30 mm and 60 mm syringe pumps. In addition to this a variety of syringe terminations and plunger styles are readily available upon request to meet any need.
Request a Quote
Description
Long-life syringes were developed for extreme conditions that include harsh chemicals as well as abrasive particulate matter. The plunger tip is made from UHMWPE (Ultra High Molecular Weight Poly Ethylene) which is harder than PTFE to better resist scratching. In addition, the plunger rod is made from 316 stainless steel which offers exceptions chemical resistance. The standard syringes listed below are designed to fit Hamilton 30 mm and 60 mm syringe pumps. In addition to this a variety of syringe terminations and plunger styles are readily available upon request to meet any need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9882-35 is a 500 µL long-life syringe designed for use with Hamilton PSD/8 syringe pumps, featuring a UHMWPE plunger tip and a borosilicate glass barrel with a PTFE insert. It is compatible with the PSD/8 pump's 60 mm stroke length and supports fluid pressures up to 500 psig (34.5 bar). The syringe is part of a series standardized for use with PSD/8 pumps and includes PTFE or UHMW-PE plunger tips and stainless steel or aluminum plungers with PTFE coating.

Datasheet Summary
Powered by GS/AI

The 9882-35 is a 500 µL long-life syringe designed for use with Hamilton PSD/8 syringe pumps, featuring a UHMWPE plunger tip and a borosilicate glass barrel with a PTFE insert. It is compatible with the PSD/8 pump's 60 mm stroke length and supports fluid pressures up to 500 psig (34.5 bar). The syringe is part of a series standardized for use with PSD/8 pumps and includes PTFE or UHMW-PE plunger tips and stainless steel or aluminum plungers with PTFE coating.

Suppliers

Company
Product
Description
Supplier Links
PSD/8 Syringe - 9882-35 - Hamilton Company
Reno, NV, United States
PSD/8 Syringe
9882-35
PSD/8 Syringe 9882-35
Long-life syringes were developed for extreme conditions that include harsh chemicals as well as abrasive particulate matter. The plunger tip is made from UHMWPE (Ultra High Molecular Weight Poly Ethylene) which is harder than PTFE to better resist scratching. In addition, the plunger rod is made from 316 stainless steel which offers exceptions chemical resistance. The standard syringes listed below are designed to fit Hamilton 30 mm and 60 mm syringe pumps. In addition to this a variety of syringe terminations and plunger styles are readily available upon request to meet any need.

Long-life syringes were developed for extreme conditions that include harsh chemicals as well as abrasive particulate matter. The plunger tip is made from UHMWPE (Ultra High Molecular Weight Poly Ethylene) which is harder than PTFE to better resist scratching. In addition, the plunger rod is made from 316 stainless steel which offers exceptions chemical resistance. The standard syringes listed below are designed to fit Hamilton 30 mm and 60 mm syringe pumps. In addition to this a variety of syringe terminations and plunger styles are readily available upon request to meet any need.

Supplier's Site Datasheet

Technical Specifications

  Hamilton Company
Product Category Syringes and Needles
Product Number 9882-35
Product Name PSD/8 Syringe
Configuration Syringe Only
Injection Method Manual
Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Large Hub Removable Needles - 7784-03 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
GC Autosampler Syringe - 202630 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Autosampler
Needle Configuration Removable
View Details
Metal Hub Needles - 7749-04 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Small Hub Removable Needles - 7768-02 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details