The 800 series syringes are the reinforced plunger version of the original 700 series syringes. Attached to the flange of the syringe is a blue Syringe Holder. The Syringe Holder provides a spot to hold the syringe that will not heat up the barrel causing dispense inaccuracies. Additionally it provides support to small volume plungers that are prone to bending during injection. This series of syringes is ideal for dispensing volumes from 0.5 μL up to 500 μL. A variety of different terminations and needle options are available in this series.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 84853 |
| Product Name | Microliter 800 Series Syringes |
| Configuration | Needle and Syringe |
| Injection Method | Manual |
| Needle Configuration | Removable |
| Needle Material | 304 Stainless Steel |
| Features | Reusable; Interchangeable Plunger; Interchangeable Barrel |