Hamamatsu Photonics Europe Si photodiodes S8745-01

Description
Photodiode and preamp integrated with feedback resistance and capacitance This is a low-noise sensor consisting of Si photodiode, op amp, feedback resistance and capacitance, all integrated into a small package. By simply connecting to a power supply, it can be used in low-light-level measurement such as analytical equipment and measurement equipment. The photosensitive area of the photodiode is internally connected to the GND terminal making it highly resistant to EMC noise. Features - Use low power consumption FET input operational amplifier - Built-in Rf=1 GΩ and Cf=5 pF - Variable gain with an externally connected resistor - Low noise, low NEP - Package with shielding effect - Highly resistance to EMC noise
Request a Quote Datasheet
Description
Photodiode and preamp integrated with feedback resistance and capacitance This is a low-noise sensor consisting of Si photodiode, op amp, feedback resistance and capacitance, all integrated into a small package. By simply connecting to a power supply, it can be used in low-light-level measurement such as analytical equipment and measurement equipment. The photosensitive area of the photodiode is internally connected to the GND terminal making it highly resistant to EMC noise. Features - Use low power consumption FET input operational amplifier - Built-in Rf=1 GΩ and Cf=5 pF - Variable gain with an externally connected resistor - Low noise, low NEP - Package with shielding effect - Highly resistance to EMC noise
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S8745-01 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S8745-01
Si photodiodes S8745-01
Photodiode and preamp integrated with feedback resistance and capacitance This is a low-noise sensor consisting of Si photodiode, op amp, feedback resistance and capacitance, all integrated into a small package. By simply connecting to a power supply, it can be used in low-light-level measurement such as analytical equipment and measurement equipment. The photosensitive area of the photodiode is internally connected to the GND terminal making it highly resistant to EMC noise. Features - Use low power consumption FET input operational amplifier - Built-in Rf=1 GΩ and Cf=5 pF - Variable gain with an externally connected resistor - Low noise, low NEP - Package with shielding effect - Highly resistance to EMC noise

Photodiode and preamp integrated with feedback resistance and capacitance

This is a low-noise sensor consisting of Si photodiode, op amp, feedback resistance and capacitance, all integrated into a small package. By simply connecting to a power supply, it can be used in low-light-level measurement such as analytical equipment and measurement equipment. The photosensitive area of the photodiode is internally connected to the GND terminal making it highly resistant to EMC noise.

Features
- Use low power consumption FET input operational amplifier
- Built-in Rf=1 GΩ and Cf=5 pF
- Variable gain with an externally connected resistor
- Low noise, low NEP
- Package with shielding effect
- Highly resistance to EMC noise

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S8745-01
Product Name Si photodiodes
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1787-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 730 nm (3200 to 7300 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
View Details
Schmitt trigger circuit photo IC - S6289 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Linear InGaAs photodiode arrays - G8909-01 - Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details