| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | S8664-20K |
| Product Name | Si APDs |
| Photodiode Type | Avalanche Photodiode |
| Spectral Response Range | 320 to 1000 nm (3200 to 10000 Å) |
| Peak Sensitivity Wavelength | 600 nm (6000 Å) |
| Photodiode Material | Silicon |