The S8385 is a Si PIN photodiode designed for applications such as barcode scanners, optical switches, and laser radar. It features a compact SIP plastic package measuring 4 vó 4.8 vó 1.8 mm, which is 75% smaller in cubic volume compared to conventional types. The photodiode has a photosensitive area of 2 vó 2 mm and offers high sensitivity and fast response times. It operates effectively across a spectral response range of 320 to 1100 nm, making it suitable for both visible and infrared light detection. The device has a maximum reverse voltage rating of 960 V and can operate within a temperature range of -25 to +85 ¬8C. Its low dark current and high photosensitivity make it a reliable choice for various optical applications.
SIP plastic package
The S8385 is a large area Si PIN photodiode molded into a miniature plastic SIP package (75% smaller in cubic volume than conventional types).
Features
- Small plastic package: 4 × 4.8 × 1.8t mm
- 2-pin SIP lead type (lead length: 4.9 mm)
- High sensitivity, high speed response
- For visible to infrared range (λ=320 to 1100 nm)
- Photosensitive area: 2 × 2 mm
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | S8385 |
| Product Name | Si photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | Visible; IR |
| Spectral Response Range | 320 to 1100 nm (3200 to 11000 Å) |
| Peak Sensitivity Wavelength | 960 nm (9600 Å) |
| Photodiode Material | Silicon |