Hamamatsu Photonics Europe Si photodiodes S6775-01

Description
Plastic SIP (single in-line package) The S6775-01 is a Si PIN photodiode with large photosensitive area, molded into a visible-cut plastic SIP for detecting near infrared range only. This Si PIN photodiode features high sensitivity, high-speed response and large photosensitive area. Features - Visible-cut - High sensitivity - High-speed response - Large active area - Plastic package: 7 × 7.8 mm - Photosensitive area size: 5.5 × 4.8 mm
Request a Quote Datasheet
Description
Plastic SIP (single in-line package) The S6775-01 is a Si PIN photodiode with large photosensitive area, molded into a visible-cut plastic SIP for detecting near infrared range only. This Si PIN photodiode features high sensitivity, high-speed response and large photosensitive area. Features - Visible-cut - High sensitivity - High-speed response - Large active area - Plastic package: 7 × 7.8 mm - Photosensitive area size: 5.5 × 4.8 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S6775-01 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S6775-01
Si photodiodes S6775-01
Plastic SIP (single in-line package) The S6775-01 is a Si PIN photodiode with large photosensitive area, molded into a visible-cut plastic SIP for detecting near infrared range only. This Si PIN photodiode features high sensitivity, high-speed response and large photosensitive area. Features - Visible-cut - High sensitivity - High-speed response - Large active area - Plastic package: 7 × 7.8 mm - Photosensitive area size: 5.5 × 4.8 mm

Plastic SIP (single in-line package)

The S6775-01 is a Si PIN photodiode with large photosensitive area, molded into a visible-cut plastic SIP for detecting near infrared range only. This Si PIN photodiode features high sensitivity, high-speed response and large photosensitive area.

Features
- Visible-cut - High sensitivity - High-speed response - Large active area
- Plastic package: 7 × 7.8 mm
- Photosensitive area size: 5.5 × 4.8 mm

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S6775-01
Product Name Si photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 700 to 1100 nm (7000 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G10899-005K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 500 to 1700 nm (5000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Si photodiodes - S1336-8BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Si photodiodes - S12915-16R - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Photodiode Material Silicon
View Details
Light modulation photo IC - S7136 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
2 suppliers