Hamamatsu Photonics K.K. Si photodiodes S5971

Description
High-speed response (100 MHz) The S5971 is a high-speed Si PIN photodiode designed for visible to near infrared light detection. This photodiode provides wideband characteristics at a low bias, making them suitable for optical communications and other high-speed photometry. Features - High-speed response: 100 MHz (VR=10 V) - Low price - High reliability
Request a Quote Datasheet
Description
High-speed response (100 MHz) The S5971 is a high-speed Si PIN photodiode designed for visible to near infrared light detection. This photodiode provides wideband characteristics at a low bias, making them suitable for optical communications and other high-speed photometry. Features - High-speed response: 100 MHz (VR=10 V) - Low price - High reliability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S5971 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S5971
Si photodiodes S5971
High-speed response (100 MHz) The S5971 is a high-speed Si PIN photodiode designed for visible to near infrared light detection. This photodiode provides wideband characteristics at a low bias, making them suitable for optical communications and other high-speed photometry. Features - High-speed response: 100 MHz (VR=10 V) - Low price - High reliability

High-speed response (100 MHz)

The S5971 is a high-speed Si PIN photodiode designed for visible to near infrared light detection. This photodiode provides wideband characteristics at a low bias, making them suitable for optical communications and other high-speed photometry.

Features
- High-speed response: 100 MHz (VR=10 V)
- Low price
- High reliability

Supplier's Site Datasheet
Photodiodes - 1247158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1247158
Photodiodes 1247158
Si PIN Photodiode 320-1060nm Metal TO-18

Si PIN Photodiode 320-1060nm Metal TO-18

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number S5971 1247158
Product Name Si photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response Visible; IR Visible; IR
Spectral Response Range 320 to 1060 nm (3200 to 10600 Å) 320 to 1060 nm (3200 to 10600 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å) 900 nm (9000 Å)
Photodiode Material Silicon Silicon; Si
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S4011-06DS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Dual Silicon Photodiode - PR5030 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 830 nm (8300 Å)
View Details