Hamamatsu Photonics Europe Si photodiodes S5106

Description
Chip carrier package for surface mount The S5106 is a Si PIN photodiode sealed in chip carrier packages suitable for surface mount using automated solder reflow techniques. This photodiode has a large photosensitive area, making it suitable for spatial light transmission where a wide field-of-view angle is required. Other applications include POS scanners, power meters and analytical instruments. Features - Photosensitive area: 5 × 5 mm - Ceramic chip carrier package for surface mount - Suitable for solder reflow - High sensitivity - Packing Tray: S5106 Reel: S5106-10
Request a Quote Datasheet
Description
Chip carrier package for surface mount The S5106 is a Si PIN photodiode sealed in chip carrier packages suitable for surface mount using automated solder reflow techniques. This photodiode has a large photosensitive area, making it suitable for spatial light transmission where a wide field-of-view angle is required. Other applications include POS scanners, power meters and analytical instruments. Features - Photosensitive area: 5 × 5 mm - Ceramic chip carrier package for surface mount - Suitable for solder reflow - High sensitivity - Packing Tray: S5106 Reel: S5106-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S5106 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S5106
Si photodiodes S5106
Chip carrier package for surface mount The S5106 is a Si PIN photodiode sealed in chip carrier packages suitable for surface mount using automated solder reflow techniques. This photodiode has a large photosensitive area, making it suitable for spatial light transmission where a wide field-of-view angle is required. Other applications include POS scanners, power meters and analytical instruments. Features - Photosensitive area: 5 × 5 mm - Ceramic chip carrier package for surface mount - Suitable for solder reflow - High sensitivity - Packing Tray: S5106 Reel: S5106-10

Chip carrier package for surface mount

The S5106 is a Si PIN photodiode sealed in chip carrier packages suitable for surface mount using automated solder reflow techniques. This photodiode has a large photosensitive area, making it suitable for spatial light transmission where a wide field-of-view angle is required. Other applications include POS scanners, power meters and analytical instruments.

Features
- Photosensitive area: 5 × 5 mm
- Ceramic chip carrier package for surface mount
- Suitable for solder reflow
- High sensitivity
- Packing
Tray: S5106
Reel: S5106-10

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S5106
Product Name Si photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S12363-321 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Array Array
View Details
Si APDs - S16453-10K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
Si photodiode arrays - S12859-122 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Array Array
View Details
Si APDs - S12092-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 440 to 1100 nm (4400 to 11000 Å)
View Details