Hamamatsu Photonics Europe Si photodiode arrays S4114-35Q

Description
35-element Si photodiode array for UV to NIR The S4114-35Q is a Si photodiode linear array mounted in a ceramic DIP (Dual Inline Package). This photodiode array is primarily developed for low-light-level detection such as spectrophotometry, and cover a wide spectral range from UV to near infrared light. Since all elements can be used with a reverse bias for charge storage readout, The S4114-35Q is able to detect low level light with high sensitivity. Cross-talk between elements is minimized to maintain signal purity. Special filters can be attached as the input window (custom order products).
Request a Quote
Description
35-element Si photodiode array for UV to NIR The S4114-35Q is a Si photodiode linear array mounted in a ceramic DIP (Dual Inline Package). This photodiode array is primarily developed for low-light-level detection such as spectrophotometry, and cover a wide spectral range from UV to near infrared light. Since all elements can be used with a reverse bias for charge storage readout, The S4114-35Q is able to detect low level light with high sensitivity. Cross-talk between elements is minimized to maintain signal purity. Special filters can be attached as the input window (custom order products).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4114-35Q is a 35-element silicon photodiode linear array in a 40-pin ceramic DIP package, designed for low-light-level detection from UV to near-infrared wavelengths. Each element has a photosensitive area of 1.35 mm in length with a 0.1 mm gap between elements. The array features a spectral response range of 190 to 1000 nm, with a peak sensitivity at 800 nm and a spectral responsivity of 0.50 A/W at 633 nm. It exhibits low terminal capacitance of 20 pF at 10 V reverse bias and a rise time of 0.05 µs, enabling high-speed response. Dark current is 0.15 pA at 10 mV reverse bias and 2 pA at 10 V reverse bias. The operating temperature range is -20 to +60 °C, and storage temperature is -20 to +80 °C. Crosstalk between elements is minimized for signal purity.

Datasheet Summary
Powered by GS/AI

The S4114-35Q is a 35-element silicon photodiode linear array in a 40-pin ceramic DIP package, designed for low-light-level detection from UV to near-infrared wavelengths. Each element has a photosensitive area of 1.35 mm in length with a 0.1 mm gap between elements. The array features a spectral response range of 190 to 1000 nm, with a peak sensitivity at 800 nm and a spectral responsivity of 0.50 A/W at 633 nm. It exhibits low terminal capacitance of 20 pF at 10 V reverse bias and a rise time of 0.05 µs, enabling high-speed response. Dark current is 0.15 pA at 10 mV reverse bias and 2 pA at 10 V reverse bias. The operating temperature range is -20 to +60 °C, and storage temperature is -20 to +80 °C. Crosstalk between elements is minimized for signal purity.

Suppliers

Company
Product
Description
Supplier Links
Si photodiode arrays - S4114-35Q - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiode arrays
S4114-35Q
Si photodiode arrays S4114-35Q
35-element Si photodiode array for UV to NIR The S4114-35Q is a Si photodiode linear array mounted in a ceramic DIP (Dual Inline Package). This photodiode array is primarily developed for low-light-level detection such as spectrophotometry, and cover a wide spectral range from UV to near infrared light. Since all elements can be used with a reverse bias for charge storage readout, The S4114-35Q is able to detect low level light with high sensitivity. Cross-talk between elements is minimized to maintain signal purity. Special filters can be attached as the input window (custom order products).

35-element Si photodiode array for UV to NIR

The S4114-35Q is a Si photodiode linear array mounted in a ceramic DIP (Dual Inline Package). This photodiode array is primarily developed for low-light-level detection such as spectrophotometry, and cover a wide spectral range from UV to near infrared light. Since all elements can be used with a reverse bias for charge storage readout, The S4114-35Q is able to detect low level light with high sensitivity. Cross-talk between elements is minimized to maintain signal purity. Special filters can be attached as the input window (custom order products).

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S4114-35Q
Product Name Si photodiode arrays
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Photodiode Material Silicon
Array Array
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S8650 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Si photodiodes - S16840-02MS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiode modules - C10439-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Active Area Diameter or Length 2.4 mm (0.0945 inch)
View Details
InGaAs photodiodes - G9801-22 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details