Hamamatsu Photonics Europe Segmented Si photodiodes S3096-02

Description
Dual-element, plastic package photodiode The S3096-02 is a dual-element Si PIN photodiode molded into plastic package. Having high sensitivity and low noise, this photodiode has low crosstalk between the elements. Custom devices (with different element shapes, number of elements, characteristics and packages) are also available to meet you specific needs. Please feel free to contact our sales office.
Request a Quote Datasheet
Description
Dual-element, plastic package photodiode The S3096-02 is a dual-element Si PIN photodiode molded into plastic package. Having high sensitivity and low noise, this photodiode has low crosstalk between the elements. Custom devices (with different element shapes, number of elements, characteristics and packages) are also available to meet you specific needs. Please feel free to contact our sales office.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Segmented Si photodiodes - S3096-02 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Segmented Si photodiodes
S3096-02
Segmented Si photodiodes S3096-02
Dual-element, plastic package photodiode The S3096-02 is a dual-element Si PIN photodiode molded into plastic package. Having high sensitivity and low noise, this photodiode has low crosstalk between the elements. Custom devices (with different element shapes, number of elements, characteristics and packages) are also available to meet you specific needs. Please feel free to contact our sales office.

Dual-element, plastic package photodiode

The S3096-02 is a dual-element Si PIN photodiode molded into plastic package. Having high sensitivity and low noise, this photodiode has low crosstalk between the elements. Custom devices (with different element shapes, number of elements, characteristics and packages) are also available to meet you specific needs. Please feel free to contact our sales office.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S3096-02
Product Name Segmented Si photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S12023-10A - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
View Details
Si photodiodes - S14605 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Material Silicon
Active Area Diameter or Length 9 mm (0.3543 inch)
View Details
Si photodiodes - S6967-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1060 nm (3200 to 10600 Å)
View Details
Si photodiodes - S1227-16BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 340 to 1000 nm (3400 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details