Hamamatsu Photonics Europe Si photodiodes S3072

Description
Large area, high-speed Si PIN photodiode The S3072 is a Si PIN photodiode having a relatively large photosensitive area yet it offers excellent frequency response at 45 MHz. This photodiode is suitable for FSO(free space optics) and high-speed pulsed light detection. Features - Photosensitive area size: φ3.0 mm - Cutoff frequency: 45 MHz (VR=24 V) - High reliability: TO-5 metal package
Request a Quote Datasheet
Description
Large area, high-speed Si PIN photodiode The S3072 is a Si PIN photodiode having a relatively large photosensitive area yet it offers excellent frequency response at 45 MHz. This photodiode is suitable for FSO(free space optics) and high-speed pulsed light detection. Features - Photosensitive area size: φ3.0 mm - Cutoff frequency: 45 MHz (VR=24 V) - High reliability: TO-5 metal package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S3072 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S3072
Si photodiodes S3072
Large area, high-speed Si PIN photodiode The S3072 is a Si PIN photodiode having a relatively large photosensitive area yet it offers excellent frequency response at 45 MHz. This photodiode is suitable for FSO(free space optics) and high-speed pulsed light detection. Features - Photosensitive area size: φ3.0 mm - Cutoff frequency: 45 MHz (VR=24 V) - High reliability: TO-5 metal package

Large area, high-speed Si PIN photodiode

The S3072 is a Si PIN photodiode having a relatively large photosensitive area yet it offers excellent frequency response at 45 MHz. This photodiode is suitable for FSO(free space optics) and high-speed pulsed light detection.

Features
- Photosensitive area size: φ3.0 mm
- Cutoff frequency: 45 MHz (VR=24 V)
- High reliability: TO-5 metal package

Supplier's Site Datasheet
Photodiodes - 482447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
482447
Photodiodes 482447
Si PIN photodiode

Si PIN photodiode

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number S3072 482447
Product Name Si photodiodes Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Spectral Response Range 320 to 1060 nm (3200 to 10600 Å) 320 to 1060 nm (3200 to 10600 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å) 920 nm (9200 Å)
Photodiode Material Silicon
Active Area Diameter or Length 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs APDs - G8931-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 950 to 1700 nm (9500 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Si photodiodes - S8385 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
View Details
InGaAs photodiodes - G12181-003K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1900 nm (9000 to 19000 Å)
Peak Sensitivity Wavelength 1750 nm (17500 Å)
Photodiode Material Indium Gallium Arsenide
View Details