Hamamatsu Photonics Europe Si photodiodes S2506-04

Description
Plastic SIP (single in-line package) S2506-04 is a Si PIN photodiode with large active areas, molded into a visible-cut plastic SIP for detecting near infrared range only. Features - Visible-cut - Plastic package: 7 × 7.8 mm - Photosensitive area size: 2.77 × 2.77 mm
Request a Quote Datasheet
Description
Plastic SIP (single in-line package) S2506-04 is a Si PIN photodiode with large active areas, molded into a visible-cut plastic SIP for detecting near infrared range only. Features - Visible-cut - Plastic package: 7 × 7.8 mm - Photosensitive area size: 2.77 × 2.77 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S2506-04 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S2506-04
Si photodiodes S2506-04
Plastic SIP (single in-line package) S2506-04 is a Si PIN photodiode with large active areas, molded into a visible-cut plastic SIP for detecting near infrared range only. Features - Visible-cut - Plastic package: 7 × 7.8 mm - Photosensitive area size: 2.77 × 2.77 mm

Plastic SIP (single in-line package)

S2506-04 is a Si PIN photodiode with large active areas, molded into a visible-cut plastic SIP for detecting near infrared range only.

Features
- Visible-cut
- Plastic package: 7 × 7.8 mm
- Photosensitive area size: 2.77 × 2.77 mm

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S2506-04
Product Name Si photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 760 to 1100 nm (7600 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S9075 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 620 nm (6200 Å)
View Details
InGaAs photodiodes - G12180-110A - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1670 nm (9000 to 16700 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Si photodiodes - S3588-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details