For visible to near IR, general-purpose photometry
Features
- High sensitivity in visible to near infrared range
- Low dark current
- High reliability
- Superior linearity
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | S2386-8K |
| Product Name | Si photodiodes |
| Photodiode Spectral Response | Visible; IR |
| Spectral Response Range | 320 to 1100 nm (3200 to 11000 Å) |
| Peak Sensitivity Wavelength | 960 nm (9600 Å) |
| Photodiode Material | Silicon |
| Active Area Diameter or Length | 5.8 mm (0.2283 inch) |