Hamamatsu Photonics Europe Si APDs S17353-30K

Description
High sensitivity from short wavelength to 800 nm This is an APD with improved sensitivity from short wavelength to 800 nm range. It offers high gain, high sensitivity, and low noise in the wide wavelength range. It is suitable for applications such as low-light-level measurement and analytical instrument. Features - High sensitivity and low noise from short wavelength to 800 nm
Request a Quote Datasheet
Description
High sensitivity from short wavelength to 800 nm This is an APD with improved sensitivity from short wavelength to 800 nm range. It offers high gain, high sensitivity, and low noise in the wide wavelength range. It is suitable for applications such as low-light-level measurement and analytical instrument. Features - High sensitivity and low noise from short wavelength to 800 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si APDs - S17353-30K - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si APDs
S17353-30K
Si APDs S17353-30K
High sensitivity from short wavelength to 800 nm This is an APD with improved sensitivity from short wavelength to 800 nm range. It offers high gain, high sensitivity, and low noise in the wide wavelength range. It is suitable for applications such as low-light-level measurement and analytical instrument. Features - High sensitivity and low noise from short wavelength to 800 nm

High sensitivity from short wavelength to 800 nm

This is an APD with improved sensitivity from short wavelength to 800 nm range. It offers high gain, high sensitivity, and low noise in the wide wavelength range. It is suitable for applications such as low-light-level measurement and analytical instrument.

Features
- High sensitivity and low noise from short wavelength to 800 nm

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S17353-30K
Product Name Si APDs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 750 nm (7500 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

APD modules - C12702-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 3 mm (0.1181 inch)
View Details
Si photodiodes - S7478-02DS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Si photodiodes - S2592-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photo IC for laser beam synchronous detection - S11257-01DT - Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Number of Array Elements 1
View Details