The S16838-01MS is a silicon photodiode with a premolded plastic package designed to block stray light, optimized for visible-range illumination measurement. It has a photosensitive area of 2.8 × 2.4 mm, a spectral peak response at 560 nm, and a photosensitivity of 0.3 A/W at 560 nm under zero bias. Dark current is specified at 0.6 pA at 1 V reverse bias, with a temperature coefficient of −0.01 %/°C. The terminal capacitance is 700 pF at 0 V bias, and rise time is 2.5 μs with a 1 kΩ load. It operates within a temperature range of −10 to +60 °C and accepts a maximum reverse voltage of 10 V. The shunt resistance exceeds 100 GΩ at room temperature.
Low dark current, premolded packages
These are photodiodes that offer low dark current to measure low to high illumination with high accuracy. The premolded package is designed to block stray light from the side and back of the package to reaching the photosensitive area.
Features
- S16838-01MS: For visible range
- S16838/S16840-02MS: For visible to IR range
- S16765-01MS: For v isible to near IR range
| Hamamatsu Photonics Europe | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | S16838-01MS | 482441 |
| Product Name | Si photodiodes | Photodiodes |
| Photodiode Spectral Response | Visible | Visible |
| Spectral Response Range | 320 to 730 nm (3200 to 7300 Å) | 320 to 1100 nm (3200 to 11000 Å) |
| Peak Sensitivity Wavelength | 560 nm (5600 Å) | 560 nm (5600 Å) |
| Photodiode Material | Silicon | |
| Active Area Diameter or Length | 2.4 mm (0.0945 inch) |