Low dark current, premolded packages
These are photodiodes that offer low dark current to measure low to high illumination with high accuracy. The premolded package is designed to block stray light from the side and back of the package to reaching the photosensitive area.
Features
- S16838-01MS: For visible range
- S16838/S16840-02MS: For visible to IR range
- S16765-01MS: For v isible to near IR range
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | S16765-01MS |
| Product Name | Si photodiodes |
| Photodiode Spectral Response | Visible |
| Spectral Response Range | 320 to 1000 nm (3200 to 10000 Å) |
| Peak Sensitivity Wavelength | 720 nm (7200 Å) |
| Photodiode Material | Silicon |
| Active Area Diameter or Length | 2.4 mm (0.0945 inch) |