Short wavelength type APD
The S16453 series is a Si APD that has significantly higher sensitivity at short wavelength than previous product (S8664 series). (There are products that are slower than previous products. See the S8664 series datasheet.)
Features
-High sensitivity at short wavelength QE: 90% (λ=420 nm)
-Low noise
-High gain
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | S16453-20K |
| Product Name | Si APDs |
| Photodiode Type | Avalanche Photodiode |
| Spectral Response Range | 320 to 1000 nm (3200 to 10000 Å) |
| Peak Sensitivity Wavelength | 550 nm (5500 Å) |
| Photodiode Material | Silicon |