Hamamatsu Photonics Europe Si APDs S16453-10K

Description
Short wavelength type APD The S16453 series is a Si APD that has significantly higher sensitivity at short wavelength than previous product (S8664 series). (There are products that are slower than previous products. See the S8664 series datasheet.) Features -High sensitivity at short wavelength QE: 90% (λ=420 nm) -Low noise -High gain
Request a Quote
Description
Short wavelength type APD The S16453 series is a Si APD that has significantly higher sensitivity at short wavelength than previous product (S8664 series). (There are products that are slower than previous products. See the S8664 series datasheet.) Features -High sensitivity at short wavelength QE: 90% (λ=420 nm) -Low noise -High gain
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S16453-10K is a silicon avalanche photodiode designed for high-sensitivity low-level light measurement at short wavelengths, with a quantum efficiency of 90% at 420 nm. It is packaged in a TO-5 case with a photosensitive area of 0.78 mm² and a diameter of 1.0 mm. The device operates with a reverse voltage up to 500 V and a maximum forward current of 10 mA, and maintains a dark current of 0.2 nA at 400 V and a terminal capacitance of 55 pF at 100 kHz. The gain exceeds 50 at 420 nm with a reverse voltage of 400 V, and it operates between -20 °C and +60 °C with a storage temperature range of -55 °C to +100 °C. The window material is borosilicate glass.

Datasheet Summary
Powered by GS/AI

The S16453-10K is a silicon avalanche photodiode designed for high-sensitivity low-level light measurement at short wavelengths, with a quantum efficiency of 90% at 420 nm. It is packaged in a TO-5 case with a photosensitive area of 0.78 mm² and a diameter of 1.0 mm. The device operates with a reverse voltage up to 500 V and a maximum forward current of 10 mA, and maintains a dark current of 0.2 nA at 400 V and a terminal capacitance of 55 pF at 100 kHz. The gain exceeds 50 at 420 nm with a reverse voltage of 400 V, and it operates between -20 °C and +60 °C with a storage temperature range of -55 °C to +100 °C. The window material is borosilicate glass.

Suppliers

Company
Product
Description
Supplier Links
Si APDs - S16453-10K - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si APDs
S16453-10K
Si APDs S16453-10K
Short wavelength type APD The S16453 series is a Si APD that has significantly higher sensitivity at short wavelength than previous product (S8664 series). (There are products that are slower than previous products. See the S8664 series datasheet.) Features -High sensitivity at short wavelength QE: 90% (λ=420 nm) -Low noise -High gain

Short wavelength type APD

The S16453 series is a Si APD that has significantly higher sensitivity at short wavelength than previous product (S8664 series). (There are products that are slower than previous products. See the S8664 series datasheet.)

Features
-High sensitivity at short wavelength QE: 90% (λ=420 nm)
-Low noise
-High gain

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S16453-10K
Product Name Si APDs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S12363-321 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Array Array
View Details
Segmented Si photodiodes - S10359 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 193 to 1000 nm (1930 to 10000 Å)
Peak Sensitivity Wavelength 760 nm (7600 Å)
Photodiode Material Silicon
View Details
Si photodiodes - S14536-320 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 48 mm (1.89 inch)
Active Area Height 48 mm (1.89 inch)
View Details
InGaAs photodiodes - G10899-02K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 500 to 1700 nm (5000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details