Hamamatsu Photonics Europe Si photodiodes S16014-220

Description
Photodiode with band-pass filter for monochromatic light (220 nm) detection S16014-220 is a photodiode that has a built-in band-pass filter and is sensitive only to monochromatic light. The peak wavelength is 220 nm typ. The spectral response width is extremely narrow at 11 nm (FWHM), allowing accurate photometry without any effects of stray light. It can be customized to support other peak sensitivity wavelength such as 340 nm and 560 nm. Features - With monochromatic light filter - Narrow spectral response half width (FWHM) - Small package: TO-18
Request a Quote Datasheet
Description
Photodiode with band-pass filter for monochromatic light (220 nm) detection S16014-220 is a photodiode that has a built-in band-pass filter and is sensitive only to monochromatic light. The peak wavelength is 220 nm typ. The spectral response width is extremely narrow at 11 nm (FWHM), allowing accurate photometry without any effects of stray light. It can be customized to support other peak sensitivity wavelength such as 340 nm and 560 nm. Features - With monochromatic light filter - Narrow spectral response half width (FWHM) - Small package: TO-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S16014-220 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S16014-220
Si photodiodes S16014-220
Photodiode with band-pass filter for monochromatic light (220 nm) detection S16014-220 is a photodiode that has a built-in band-pass filter and is sensitive only to monochromatic light. The peak wavelength is 220 nm typ. The spectral response width is extremely narrow at 11 nm (FWHM), allowing accurate photometry without any effects of stray light. It can be customized to support other peak sensitivity wavelength such as 340 nm and 560 nm. Features - With monochromatic light filter - Narrow spectral response half width (FWHM) - Small package: TO-18

Photodiode with band-pass filter for monochromatic light (220 nm) detection

S16014-220 is a photodiode that has a built-in band-pass filter and is sensitive only to monochromatic light. The peak wavelength is 220 nm typ. The spectral response width is extremely narrow at 11 nm (FWHM), allowing accurate photometry without any effects of stray light. It can be customized to support other peak sensitivity wavelength such as 340 nm and 560 nm.

Features
- With monochromatic light filter
- Narrow spectral response half width (FWHM)
- Small package: TO-18

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S16014-220
Product Name Si photodiodes
Spectral Response Range 216 to 224 nm (2160 to 2240 Å)
Peak Sensitivity Wavelength 220 nm (2200 Å)
Photodiode Material Silicon
Active Area Diameter or Length 1.1 mm (0.0433 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optics modules - C13398-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Array Array
View Details
Si photodiodes - S1337-33BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Si photodiodes - S14537-150 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 28 mm (1.1 inch)
Active Area Height 28 mm (1.1 inch)
View Details
Si photodiodes - S12915-16R - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Photodiode Material Silicon
View Details