Hamamatsu Photonics Europe Si photodiodes S16008-1010

Description
Si photodiode for visible to near infrared region The S16008 series is a surface mount type Si photodiode with high sensitivity in the visible to near infrared region. This provides higher sensitivity than the previous S2387 series. Features - High sensitivity in visible to near infrared region - Low dark current - Superior linearity - Compatible with lead-free solder reflow
Request a Quote Datasheet
Description
Si photodiode for visible to near infrared region The S16008 series is a surface mount type Si photodiode with high sensitivity in the visible to near infrared region. This provides higher sensitivity than the previous S2387 series. Features - High sensitivity in visible to near infrared region - Low dark current - Superior linearity - Compatible with lead-free solder reflow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S16008-1010 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S16008-1010
Si photodiodes S16008-1010
Si photodiode for visible to near infrared region The S16008 series is a surface mount type Si photodiode with high sensitivity in the visible to near infrared region. This provides higher sensitivity than the previous S2387 series. Features - High sensitivity in visible to near infrared region - Low dark current - Superior linearity - Compatible with lead-free solder reflow

Si photodiode for visible to near infrared region

The S16008 series is a surface mount type Si photodiode with high sensitivity in the visible to near infrared region. This provides higher sensitivity than the previous S2387 series.

Features
- High sensitivity in visible to near infrared region
- Low dark current
- Superior linearity
- Compatible with lead-free solder reflow

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S16008-1010
Product Name Si photodiodes
Photodiode Spectral Response Visible; IR
Spectral Response Range 380 to 1100 nm (3800 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
Active Area Diameter or Length 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S8193 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Active Area Diameter or Length 5.8 mm (0.2283 inch)
View Details
APD modules - C12702-12 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 3 mm (0.1181 inch)
View Details
Si photodiode arrays - S8558 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Si photodiodes - S8385 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
View Details