The S13804 is a single-sided silicon strip detector designed for high-energy particle position detection, featuring a 97.28 × 97.28 mm active area and 1024 strips with a 190 µm pitch. It has a silicon thickness of 320 ± 15 µm, a chip size of 98.77 × 98.77 mm, and operates with a maximum reverse voltage of 200 V. The device exhibits a dark current of up to 3 µA at 200 V reverse bias and a full depletion voltage of 100 V. It is rated for operation between -20 °C and +60 °C and storage between -40 °C and +100 °C, with a defective strip rate of up to 5%. The detector uses a PolySi-bias AC-readout structure and is packaged individually between dustproof sheets in a 135 × 135 mm envelope.
Single-sided SSD for high energy particle position detection
The Si strip detector (SSD) is a Si photodiode with PN junctions (particle detection structures) that are several micrometers to several tens of micrometers in width arranged in a strip formation. Developed specifically for the J-PARC muon g-2/EDM experiment*, this SSD can detect precise incident positions of high-energy particles with remarkable accuracy. It has an active area of about 97 × 97 mm and can detect positions over a wide area.
* http://g-2.kek.jp/po
Features
- High voltage tolerance
- High radiation tolerance
- Low dark current
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | S13804 |
| Product Name | Si strip detector |
| Photodiode Material | Silicon |