The S1336-44BK is a silicon photodiode designed for precision photometry across the UV to near-infrared spectrum, featuring a borosilicate glass window, a photosensitive area of 3.6 mm × 3.6 mm, and a TO-5 package. It operates within a temperature range of -40 °C to +100 °C and has a spectral response range of 320 nm to 1100 nm. Electrical characteristics include a peak photosensitivity of 0.10 A/W at 633 nm, a dark current of 0.5 nA at 10 mV reverse voltage, a terminal capacitance of 0.33 pF, and a shunt resistance of 1.15 GΩ at 10 mV. Its noise equivalent power is 1.0 × 10⁻¹⁴ W/Hz¹/² and its rise time is 150 μs. Dew condensation must be avoided during operation.
UV to near IR for precision photometry
Features
- High sensitivity in UV range
- Low capacitance
- High reliability
| Hamamatsu Photonics Europe | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | S1336-44BK | 893861 |
| Product Name | Si photodiodes | Photodiodes |
| Photodiode Spectral Response | UV | UV |
| Spectral Response Range | 320 to 1100 nm (3200 to 11000 Å) | 320 to 1100 nm (3200 to 11000 Å) |
| Peak Sensitivity Wavelength | 960 nm (9600 Å) | 960 nm (9600 Å) |
| Photodiode Material | Silicon | |
| Active Area Diameter or Length | 3.6 mm (0.1417 inch) |