Back-illuminated photodiode array for X-ray non-destructive inspection (element pitch: 2.5 mm)
The S12363-021 is a back-illuminated type 16-element photodiode array specifically designed for non-destructive X-ray inspection. The back-illuminated photodiode array is also simple to handle and easily couples to scintillators without having to worry about wire damage because there are no bonding wires and photosensitive areas on the back side.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | S12363-021 |
| Product Name | Si photodiode arrays |
| Photodiode Spectral Response | X-ray |
| Spectral Response Range | 340 to 1100 nm (3400 to 11000 Å) |
| Peak Sensitivity Wavelength | 920 nm (9200 Å) |
| Photodiode Material | Silicon |
| Array | Array |