Hamamatsu Corporation USA Diode, Photo, 960Nm, To-5-2; No. Of Pins Hamamatsu S1223

Description
DIODE, PHOTO, 960NM, TO-5-2; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:960nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 960NM, TO-5-2; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:960nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 960Nm, To-5-2; No. Of Pins Hamamatsu - 62M0241 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 960Nm, To-5-2; No. Of Pins Hamamatsu
62M0241
Diode, Photo, 960Nm, To-5-2; No. Of Pins Hamamatsu 62M0241
DIODE, PHOTO, 960NM, TO-5-2; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:960nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; MSL:- RoHS Compliant: Yes

DIODE, PHOTO, 960NM, TO-5-2; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:960nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 62M0241
Product Name Diode, Photo, 960Nm, To-5-2; No. Of Pins Hamamatsu
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details