Low PDL (Polarization Dependence Loss)
InGaAs PIN photodiode G8370-85 has low PDL (Polarization Dependence Loss) at 1.55 μm, large shunt resistance and very low noise.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | G8370-85 |
| Product Name | InGaAs photodiodes |
| Photodiode Type | PIN Photodiode |
| Spectral Response Range | 900 to 1700 nm (9000 to 17000 Å) |
| Peak Sensitivity Wavelength | 1550 nm (15500 Å) |
| Photodiode Material | Indium Gallium Arsenide |
| Active Area Diameter or Length | 5 mm (0.1969 inch) |