Hamamatsu Photonics Europe
Linear InGaAs photodiode arrays
G12430-046D
Description
46-element InGaAs array
-
Hamamatsu Photonics Europe
Request a Quote
Email Supplier
Datasheet
Description
46-element InGaAs array
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
|
Product Number
|
G12430-046D |
|
Product Name
|
Linear InGaAs photodiode arrays |
|
Spectral Response Range
|
900 to 1700 nm (9000 to 17000 Å)
|
|
Peak Sensitivity Wavelength
|
1550 nm (15500 Å)
|
|
Photodiode Material
|
Indium Gallium Arsenide
|
|
Array
|
Array
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Photodiode Type
PIN Photodiode
Photodiode Spectral Response
X-ray
Spectral Response Range
340 to 1100 nm (3400 to 11000 Å)
View Details
Hamamatsu Photonics Europe
Photodiode Spectral Response
Visible
Spectral Response Range
320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength
960 nm (9600 Å)
View Details
Hamamatsu Photonics Europe
Photodiode Type
PIN Photodiode
Photodiode Spectral Response
X-ray
Spectral Response Range
340 to 1100 nm (3400 to 11000 Å)
View Details
Hamamatsu Photonics Europe
Photodiode Spectral Response
UV; IR
Spectral Response Range
190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength
960 nm (9600 Å)
View Details