Long wavelength type (cutoff wavelength: 2.05 μm)
Features
- Cutoff wavelength: 2.05 μm
- Two-stage TE-cooled
- Low cost
- Photosensitive area: φ0.3 mm
- Low noise
- High sensitivity
- High reliability
- High-speed response
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | G12182-203K |
| Product Name | InGaAs photodiodes |
| Spectral Response Range | 900 to 2050 nm (9000 to 20500 Å) |
| Peak Sensitivity Wavelength | 1950 nm (19500 Å) |
| Photodiode Material | Indium Gallium Arsenide |
| Active Area Diameter or Length | 0.3000 mm (0.0118 inch) |