Long wavelength type (cutoff wavelength: 1.9 μm)
Features
- Cutoff wavelength: 1.9 μm
- Low cost
- Photosensitive area: φ3 mm
- Low noise
- High sensitivity
- High reliability
- High-speed response
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | G12181-030K |
| Product Name | InGaAs photodiodes |
| Spectral Response Range | 900 to 1900 nm (9000 to 19000 Å) |
| Peak Sensitivity Wavelength | 1750 nm (17500 Å) |
| Photodiode Material | Indium Gallium Arsenide |
| Active Area Diameter or Length | 3 mm (0.1181 inch) |