Hamamatsu Photonics Europe Optics modules C13390

Description
Dedicated evaluation circuit for the optics module (C13398 series) The C13390 is a dedicated evaluation circuit for the optics module (C13398 series). When the C13390 is connected to the PC through USB, the analog output signals of each channel of the C13398 series can be converted into digital signals, and the results can be acquired into the PC. Both the C13398 series and the C13390 can be driven off of USB bus power. There is no need to prepare a separate power supply or the like. You can simply connect it to the PC through USB and perform evaluation and measurement.
Request a Quote Datasheet
Description
Dedicated evaluation circuit for the optics module (C13398 series) The C13390 is a dedicated evaluation circuit for the optics module (C13398 series). When the C13390 is connected to the PC through USB, the analog output signals of each channel of the C13398 series can be converted into digital signals, and the results can be acquired into the PC. Both the C13398 series and the C13390 can be driven off of USB bus power. There is no need to prepare a separate power supply or the like. You can simply connect it to the PC through USB and perform evaluation and measurement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics modules - C13390 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Optics modules
C13390
Optics modules C13390
Dedicated evaluation circuit for the optics module (C13398 series) The C13390 is a dedicated evaluation circuit for the optics module (C13398 series). When the C13390 is connected to the PC through USB, the analog output signals of each channel of the C13398 series can be converted into digital signals, and the results can be acquired into the PC. Both the C13398 series and the C13390 can be driven off of USB bus power. There is no need to prepare a separate power supply or the like. You can simply connect it to the PC through USB and perform evaluation and measurement.

Dedicated evaluation circuit for the optics module (C13398 series)

The C13390 is a dedicated evaluation circuit for the optics module (C13398 series). When the C13390 is connected to the PC through USB, the analog output signals of each channel of the C13398 series can be converted into digital signals, and the results can be acquired into the PC. Both the C13398 series and the C13390 can be driven off of USB bus power. There is no need to prepare a separate power supply or the like. You can simply connect it to the PC through USB and perform evaluation and measurement.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number C13390
Product Name Optics modules
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs APDs - G8931-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 950 to 1700 nm (9500 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Photodiode modules - C10439-11 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 500 to 1700 nm (5000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Active Area Diameter or Length 3 mm (0.1181 inch)
View Details
Si photodiodes - S9674 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
View Details