HALO Electronics, Inc. Barrel - Barrel - Audio Connectors - TG91-1505N1RLTR TG91-1505N1RLTR

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099204-TG91-1505N1R LTR Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 1.5 mH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 800 mΩ Alternative Parts (Cross-Reference): SRR1208-152KL; SRR6603-152ML; SLF10145T-152MR22-PF ; SRR1005-152K; 74404064152; SLF12555T-152MR29-PF ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.53 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099204-TG91-1505N1R LTR Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 1.5 mH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 800 mΩ Alternative Parts (Cross-Reference): SRR1208-152KL; SRR6603-152ML; SLF10145T-152MR22-PF ; SRR1005-152K; 74404064152; SLF12555T-152MR29-PF ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.53 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - TG91-1505N1RLTR - 1099204-TG91-1505N1RLTR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - TG91-1505N1RLTR
1099204-TG91-1505N1RLTR
Barrel - Barrel - Audio Connectors - TG91-1505N1RLTR 1099204-TG91-1505N1RLTR
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099204-TG91-1505N1R LTR Termination: SMD/SMT Length: 12.7 mm Shielding: Shielded Inductance: 1.5 mH Mounting: SMD (SMT) Height: 5.08 mm Number of Pins: 16 Isolation Voltage: 1.5 kV Width: 7.11 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 800 mΩ Alternative Parts (Cross-Reference): SRR1208-152KL; SRR6603-152ML; SLF10145T-152MR22-PF ; SRR1005-152K; 74404064152; SLF12555T-152MR29-PF ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.53 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099204-TG91-1505N1RLTR
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Shielded
Inductance: 1.5 mH
Mounting: SMD (SMT)
Height: 5.08 mm
Number of Pins: 16
Isolation Voltage: 1.5 kV
Width: 7.11 mm
Categories: Barrel - Audio Connectors
DC Resistance (DCR): 800 mΩ
Alternative Parts (Cross-Reference): SRR1208-152KL; SRR6603-152ML; SLF10145T-152MR22-PF; SRR1005-152K; 74404064152; SLF12555T-152MR29-PF;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.53 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1099204-TG91-1505N1RLTR
Product Name Barrel - Barrel - Audio Connectors - TG91-1505N1RLTR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers