Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099202-TG83-1505NXR
Termination: SMD/SMT
Length: 27.94 mm
Shielding: Shielded
Inductance: 1.5 mH
Mounting: SMD (SMT)
Height: 5.84 mm
Number of Pins: 40
Isolation Voltage: 1.5 kV
Width: 12.19 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 800 mΩ
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 15.88 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099202-TG83-1505NXRL |
| Product Name | OEM Parts - OEM Parts (T - Z) - TG83-1505NXRL |