HALO Electronics, Inc. SMD 0.3Ohm Pulse Transformer TG81-1006NRL

Description
Telecom Transformer 2(1CT:1CT) 0.3Ohm Prim. DCR 16 Terminal Gull Wing SMD Product overview: TG81-1006NRL from HALO Electronics, Inc is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.3Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TG81-1006NRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom Transformer 2(1CT:1CT) 0.3Ohm Prim. DCR 16 Terminal Gull Wing SMD Product overview: TG81-1006NRL from HALO Electronics, Inc is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.3Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TG81-1006NRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.3Ohm Pulse Transformer - 166-TG81-1006NRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.3Ohm Pulse Transformer
166-TG81-1006NRL
SMD 0.3Ohm Pulse Transformer 166-TG81-1006NRL
Telecom Transformer 2(1CT:1CT) 0.3Ohm Prim. DCR 16 Terminal Gull Wing SMD Product overview: TG81-1006NRL from HALO Electronics, Inc is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.3Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TG81-1006NRL can be used for catalog matching and distributor lookup.

Telecom Transformer 2(1CT:1CT) 0.3Ohm Prim. DCR 16 Terminal Gull Wing SMD Product overview: TG81-1006NRL from HALO Electronics, Inc is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.3Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TG81-1006NRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 5843-TG81-1006NRL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
5843-TG81-1006NRL-ND
Pulse Transformers 5843-TG81-1006NRL-ND
ISO MOD 10BASE-T 1C:1C 16P SMD

ISO MOD 10BASE-T 1C:1C 16P SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TG81-1006NRL
Audio Transformers / Signal Transformers TG81-1006NRL
Audio Transformers / Signal Transformers 10BASE-T SMD 1-Port w/CMR Choke 1:1

Audio Transformers / Signal Transformers 10BASE-T SMD 1-Port w/CMR Choke 1:1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 166-TG81-1006NRL 5843-TG81-1006NRL-ND TG81-1006NRL
Product Name SMD 0.3Ohm Pulse Transformer Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 160F56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers