HALO Electronics, Inc. Barrel - Barrel - Audio Connectors - TG22-S143NDRLTR TG22-S143NDRLTR

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197205-TG22-S143NDR LTR Packaging: Tape and Reel Termination: SMD/SMT Length: 25.4 mm Shielding: Shielded Inductance: 350 µH Height: 9.4 mm Number of Pins: 14 Isolation Voltage: 1.5 kV Width: 9.4 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 900 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 12.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197205-TG22-S143NDR LTR Packaging: Tape and Reel Termination: SMD/SMT Length: 25.4 mm Shielding: Shielded Inductance: 350 µH Height: 9.4 mm Number of Pins: 14 Isolation Voltage: 1.5 kV Width: 9.4 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 900 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 12.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - TG22-S143NDRLTR - 1197205-TG22-S143NDRLTR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - TG22-S143NDRLTR
1197205-TG22-S143NDRLTR
Barrel - Barrel - Audio Connectors - TG22-S143NDRLTR 1197205-TG22-S143NDRLTR
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197205-TG22-S143NDR LTR Packaging: Tape and Reel Termination: SMD/SMT Length: 25.4 mm Shielding: Shielded Inductance: 350 µH Height: 9.4 mm Number of Pins: 14 Isolation Voltage: 1.5 kV Width: 9.4 mm Categories: Barrel - Audio Connectors DC Resistance (DCR): 900 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 12.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Lead/Base Style: Gull Wing

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197205-TG22-S143NDRLTR
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 25.4 mm
Shielding: Shielded
Inductance: 350 µH
Height: 9.4 mm
Number of Pins: 14
Isolation Voltage: 1.5 kV
Width: 9.4 mm
Categories: Barrel - Audio Connectors
DC Resistance (DCR): 900 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Depth: 12.7 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1197205-TG22-S143NDRLTR
Product Name Barrel - Barrel - Audio Connectors - TG22-S143NDRLTR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details