HALO Electronics, Inc. Pulse Transformers TG1G-S212NV6RL

Description
ISO MOD 1G POE 0.35A DUAL 48P SM
Request a Quote Datasheet
Description
ISO MOD 1G POE 0.35A DUAL 48P SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 5843-TG1G-S212NV6RL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
5843-TG1G-S212NV6RL-ND
Pulse Transformers 5843-TG1G-S212NV6RL-ND
ISO MOD 1G POE 0.35A DUAL 48P SM

ISO MOD 1G POE 0.35A DUAL 48P SM

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TG1G-S212NV6RL
Audio Transformers / Signal Transformers TG1G-S212NV6RL
Audio Transformers / Signal Transformers GIGABIT ISO MOD SMD 48P 2-Port w/Choke

Audio Transformers / Signal Transformers GIGABIT ISO MOD SMD 48P 2-Port w/Choke

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 5843-TG1G-S212NV6RL-ND TG1G-S212NV6RL
Product Name Pulse Transformers Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 108T - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 4-1672209-0 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details