The Met-05-T is an impedance matching transformer designed to convert a 25KOc center-tapped primary impedance to a 1KOc center-tapped secondary impedance. It has a maximum power rating of 30 mW at 300 Hz and features a turns ratio of 5:1. The transformer exhibits a frequency response of +2.0 dB from 300 Hz to 100 kHz, with a longitudinal balance of 60 dB minimum at 1 kHz. Constructed with precision-spaced plug-in terminals for fixed mounting, the transformer is housed in an epoxy molded case that includes a recess for solder inspection. The leads are tin-plated and measure 0.020 inches in diameter. The product is RoHS compliant, meeting the requirements of the 2011/65/EU directive as of its manufacturing date in February 2005.
25kCT Impedance Primary Ohms 1kCT Impedance Secondary Ohms 5:1 Audio Transformer 300Hz ~ 100kHz Through Hole
AUDIO COUPLING ENCAPSULATED TRAN
MET-05-T - IMPEDANCE MATCHING TRANSFORMER - 25K? to 1K? CT RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | MET-05-T-ND | MET-05-T | 05AC7600 |
| Product Name | Audio Transformers | Transformers - Audio Transformers | Met-05-T Impedance Matching Transformer 25K? To 1K? Ct Rohs Compliant Triad Magnetics |
| Category | Signal | Signal |