HALO Electronics, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MD-003HRL MD-003HRL

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078331-MD-003HRL Mounting: SMD (SMT) Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: Module Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078331-MD-003HRL Mounting: SMD (SMT) Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: Module Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MD-003HRL - 1078331-MD-003HRL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MD-003HRL
1078331-MD-003HRL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MD-003HRL 1078331-MD-003HRL
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078331-MD-003HRL Mounting: SMD (SMT) Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: Module Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078331-MD-003HRL
Mounting: SMD (SMT)
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1078331-MD-003HRL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MD-003HRL
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details