HALO Electronics, Inc. Fixed Inductors HDS5D18-470NTR

Description
FIXED IND 47UH 540MA 595 MOHM
Request a Quote Datasheet
Description
FIXED IND 47UH 540MA 595 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5843-HDS5D18-470NTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5843-HDS5D18-470NTR-ND
Fixed Inductors 5843-HDS5D18-470NTR-ND
FIXED IND 47UH 540MA 595 MOHM

FIXED IND 47UH 540MA 595 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5843-HDS5D18-470NTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers