HALO Electronics, Inc. Fixed Inductors HDC450-102MTR

Description
FIXED IND 1MH 800MA 2 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 1MH 800MA 2 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5843-HDC450-102MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5843-HDC450-102MTR-ND
Fixed Inductors 5843-HDC450-102MTR-ND
FIXED IND 1MH 800MA 2 OHM SMD

FIXED IND 1MH 800MA 2 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5843-HDC450-102MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details