Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211735-FD22-101G
Termination: Through Hole
Length: 25.4 mm
Impedance: 100 Ω
Height: 6.35 mm
Number of Pins: 16
Isolation Voltage: 1.5 kV
Width: 10.16 mm
Categories: Custom Parts
DC Resistance (DCR): 100 Ω
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1211735-FD22-101G |
| Product Name | Custom Parts - Custom Parts (E - I) - FD22-101G |