Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
HALO ELECTRONICS, INC.
DC21-V1212SLF -- DC DC CONVERTERS
HALO Electronics, Inc.
DC DC Converters
DC21-V1212SLF
Description
DC CONV SMD 2W 12VIN 12VOUT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DC CONV SMD 2W 12VIN 12VOUT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DC DC Converters
5843-DC21-V1212SLF-ND
DC DC Converters
5843-DC21-V1212SLF-ND
DC CONV SMD 2W 12VIN 12VOUT
DC CONV SMD 2W 12VIN 12VOUT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
5843-DC21-V1212SLF-ND
Product Name
DC DC Converters
Type
DC-DC Converter; 1
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
EL9562 | EtherCAT Terminal, power supply, 24 V DC, 2 x output 24 V DC, 0.2 A, electrically isolated
View Details
TDK-Lambda Europe GmbH
400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters
i7A4W060A033V
Specs
Type
DC-DC Converter
Operating Temperature
-40 to 115 C (-40 to 239 F)
DC Output Voltage
3.3 to 18.0 volts
View Details
ABSOPULSE Electronics Ltd.
5000W High Input Voltage – 600Vdc Input
HVI 5K-3U7
Specs
Type
DC-DC Converter; High Voltage
Technology
Switching Power Supply
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
TE Connectivity
Power Supplies
5000005339-SE
Specs
DC Output Voltage
12.0 volts
DC Output Current
0.8400 amps
View Details