Fiberguide Industries offers a variety of Vacuum and Pressure Feedthroughs to meet the most demanding applications. In addition to our successful pigtailed version, we included a unique design, where the optical fibers can be disconnected at the feedthrough on both the vacuum and atmospheric sides. This is a considerable advantage when damaged or contaminated fibers need replacing.
| Fiberguide Industries, Inc. | |
|---|---|
| Product Category | Optical Feedthroughs |
| Product Number | VFT |
| Product Name | Fiber Optic Feedthrough Series |
| Feedthrough Type | Optical / Fiber Optic; Single Mode (optional feature); Multimode (optional feature) |
| Fiber Connector | SMA, ST, FC, Ferrule |
| Feedthrough Mount | Flange; Threaded |
| Mounting Diameter | 0.3750 inch (9.52 mm) |