Fiberguide Industries, Inc. Superguide SPCH SPCH300/330Z

Description
With numerical aperture (N.A.) of 0.39 and a hard polymer cladding that allows a high core-to-clad ratio, the Superguide™ SPCH is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using an oxy-hydrogen flame resulting in superior ultraviolet (UV) to visible (VIS) transmission as compared to its companion product Anhydroguide, which has superior visible (VIS) to infrared (IR) transmission.
Description
With numerical aperture (N.A.) of 0.39 and a hard polymer cladding that allows a high core-to-clad ratio, the Superguide™ SPCH is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using an oxy-hydrogen flame resulting in superior ultraviolet (UV) to visible (VIS) transmission as compared to its companion product Anhydroguide, which has superior visible (VIS) to infrared (IR) transmission.

Suppliers

Company
Product
Description
Supplier Links
Superguide SPCH - SPCH300/330Z - Fiberguide Industries, Inc.
Stirling, NJ, USA
Superguide SPCH
SPCH300/330Z
Superguide SPCH SPCH300/330Z
With numerical aperture (N.A.) of 0.39 and a hard polymer cladding that allows a high core-to-clad ratio, the Superguide™ SPCH is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using an oxy-hydrogen flame resulting in superior ultraviolet (UV) to visible (VIS) transmission as compared to its companion product Anhydroguide, which has superior visible (VIS) to infrared (IR) transmission.

With numerical aperture (N.A.) of 0.39 and a hard polymer cladding that allows a high core-to-clad ratio, the Superguide™ SPCH is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using an oxy-hydrogen flame resulting in superior ultraviolet (UV) to visible (VIS) transmission as compared to its companion product Anhydroguide, which has superior visible (VIS) to infrared (IR) transmission.

Technical Specifications

  Fiberguide Industries, Inc.
Product Category Light Guides
Product Number SPCH300/330Z
Product Name Superguide SPCH
Light Guide Type Fiber Optic
Angle Flexible
Diameter 0.3000 mm (0.0118 inch)
Core Material Silica / Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77638 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2007174-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details